The IN16ANGB24Z is a 16mm panel-mount LED indicator with a flush bezel, green/blue dual LED color, nickel plated brass finish, and screw terminals. It operates at 24V with an LED current rating of up to 30mA for green and blue, a forward voltage of 3.3V maximum, and a luminous intensity of 170mcd for green and 100mcd for blue at 20mA. The device has a viewing angle of 145 degrees, is rated for an operating and storage temperature range of -40°C to 85°C, meets IP67 sealing degree, and withstands 10G vibration and 50Hz shock with 1.2mm amplitude. Dielectric strength is 1500Vrms minimum between case and LED, with insulation resistance of at least 100MΩ. The housing and faceplate are made of nickel plated brass, the lens is polycarbonate, and terminals are tin-plated brass. An "O" ring and hex nut are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANGB24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |