CIT Relay & Switch Panel Indicators, Pilot Lights IN16ANG24C

Description
"LED PNL IND GREEN 16MM .100"" QUI"
Request a Quote Datasheet
Description
"LED PNL IND GREEN 16MM .100"" QUI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN16ANG24C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN16ANG24C-ND
Panel Indicators, Pilot Lights 2449-IN16ANG24C-ND
"LED PNL IND GREEN 16MM .100"" QUI"

"LED PNL IND GREEN 16MM .100"" QUI"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN16ANG24C-ND 1204-IN16ANG24C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104604 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details