The IN16ABYGNZ is a 16mm panel-mount LED indicator with a flush bezel, black plated brass finish, and screw terminals. It features a yellow/green dual LED with no internal resistor. The unit supports a rated current of 3mA to 20mA, operates from -40°C to 85°C, and meets IP67 sealing standards. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The LED forward current for yellow is 30mA average and 160mA peak, with a typical forward voltage of 3.3V at 20mA; green has identical ratings. Luminous intensity is 170mcd for yellow and 100mcd for green at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are made of black plated brass, while the terminal support is PBT and terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ABYGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |