The IN16ABYB6Z is a 16mm panel-mount LED indicator with a flush bezel, black plated brass finish, and yellow/blue dual LED color. It features screw terminals and an internal 6V resistor, meeting IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The housing and faceplate are made of black plated brass, the lens is polycarbonate, and the terminals are tin-plated brass with a supplied hex nut and O-ring. The LED configuration supports forward currents up to 30mA for yellow and blue, with viewing angles of 145 degrees and luminous intensities of 120 mcd for yellow and 100 mcd for blue at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ABYB6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |