CIT Relay & Switch Indicators IN16ABRY12Z

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16ABRY12Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Screw Terminals
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator - LB02KW01-6G-JB - NKK Switches
Specs
LED Color Blue
Rated Voltage 3.3 volts
Rated Current 0.0300 amps
View Details
4 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details