The IN16ABOG220Z is a 16mm panel-mount LED indicator with a flush bezel, black plated brass finish, and an orange/green dual LED. It includes an internal 220V AC/DC resistor and screw terminals. The housing is sealed to IP67, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak, with a forward voltage of up to 3.6V for green and 2.5V for orange. The dielectric strength is 1500Vrms minimum between case and LED, and insulation resistance exceeds 100MΩ. Viewing angle is 145 degrees, with luminous intensity of 170mcd for green and 120mcd for orange at 20mA. The panel cutout is 16mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ABOG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |