The IN14BSYB12C is a 14mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a yellow/blue dual-color LED. It operates at 12V with a .100" quick connect terminal. The device is rated for 3mA to 20mA LED current, has an IP67 sealing degree, withstands 10G vibration, and functions between -40°C and 85°C. The LED forward voltage for yellow is 2.1V max at 20mA, and for blue is 3.6V max at 20mA. Luminous intensity is 120 mcd for yellow and 100 mcd for blue, with a 145-degree viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |