The IN14BSMYB12C is a 14mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a yellow/blue dual LED. It operates at 12V with a .100" quick connect terminal, meets IP67 sealing, and is rated for -40°C to 85°C operating temperature with 10G vibration resistance. The LED configuration uses a common cathode with a forward current rating of 25mA for yellow and 30mA for blue, and a forward voltage of 2.5V (max) for yellow and 3.6V (max) for blue. Luminous intensity is 120mcd for yellow and 100mcd for blue at 20mA, with a 145-degree viewing angle. The housing and faceplate are constructed of SUS 316L stainless steel, with a polycarbonate lens and PBT terminal support. The part includes an integrated resistor for 12V operation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSMYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |