CIT Relay & Switch Indicators IN14BSMB220W

Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN14BSMB220W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN14BSMB220W-ND
Panel Indicators, Pilot Lights 2449-IN14BSMB220W-ND
LED PNL IND BLUE 14MM 150MM WIRE

LED PNL IND BLUE 14MM 150MM WIRE

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN14BSMB220W 2449-IN14BSMB220W-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Wire Leads Wire Leads
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details