The IN series is a range of panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The housing and face plate are available in stainless steel (SUS 304), with a rounded bezel lens and 150mm wire leads. The LED configuration is green/blue dual-color, and the part includes no internal resistor. Vibration resistance is rated at 10G, and the dielectric strength is 1500Vrms min. Terminal connectivity is via 24 AWG UL wire, and the mechanical design includes a hex nut and O-ring for secure mounting. The product is rated for a forward current up to 30mA for green and blue LEDs, with forward voltage up to 3.6V in typical operation and luminous intensity of 170mcd for green and 100mcd for blue at 20mA.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSGBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |