The IN series comprises panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and operating temperatures from -40°C to 85°C. The IN14BNYG6C variant features a nickel-plated brass finish, a yellow/green dual LED, and a 6V internal resistor, with .100" quick-connect terminals. The LED forward current is rated at 30mA average and 160mA peak, with a luminous intensity of 170 mcd for green and 120 mcd for yellow at 20mA. The viewing angle is 145 degrees, and the product includes an O-ring and hex nut. Vibration resistance is rated at 10G.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |