The IN14BNYG24C is a 14mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/green dual LED. It operates at 24V with an internal resistor, uses a .100" quick-connect terminal, and meets IP67 sealing standards. The LED forward current is rated at 20mA for yellow and 30mA for green, with a forward voltage of 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 170 mcd. The viewing angle is 145 degrees, and it functions within -40°C to 85°C. The housing and faceplate are nickel-plated brass, the lens is polycarbonate, and it includes a hex nut and O-ring. Vibration resistance is 10G, and dielectric strength is 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNYG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |