The IN14BNYB24C is a 14mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a yellow/blue dual-color LED. It operates at 24V with a quick-connect terminal and meets IP67 sealing, with a rated current of 20mA. The operating and storage temperature range is -40°C to 85°C, and vibration resistance is rated at 10G. The LED forward current for yellow is 25mA and for blue is 30mA, with a forward voltage of 2.1V and 3.3V respectively at 20mA. Viewing angle is 145 degrees, and the dielectric strength is minimum 1500Vrms. The package includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNYB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |