CIT Relay & Switch Indicators IN14BNW110C

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN14BNW110C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN14BNW110C-ND
Panel Indicators, Pilot Lights 2449-IN14BNW110C-ND
"LED PNL IND WHITE 14MM .100"" QUI"

"LED PNL IND WHITE 14MM .100"" QUI"

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN14BNW110C 2449-IN14BNW110C-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Quick Connect / Blade Quick Connect / Blade
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details