The IN series is a family of panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The part features a brushed nickel-plated brass finish, a rounded bezel lens, and red/yellow dual-color LED with a 24V operating voltage. It includes 150mm wire leads. The housing is constructed from nickel-plated brass, with a polycarbonate lens and PBT terminal support. The LED operates at a forward current of up to 25mA per color with a luminous intensity of 120 mcd for red and 120 mcd for yellow at 20mA. The device is rated for 10G vibration resistance and has a dielectric strength of 1500Vrms min. The common anode configuration supports dual-color operation.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNRY24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |