The IN14BNRB12W is a 14mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and red/blue dual LED color. It operates at 12V with 150mm wire leads, features IP67 sealing, and supports an operating temperature range of -40°C to 85°C. The LED configuration is a red/blue dual with no internal resistor, and the device meets a vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNRB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |