The IN14BNOGNW is a 14mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/green dual LED color, supplied with 150mm wire leads. It has an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The LED configuration uses a common cathode RGB architecture with internal resistors for 12V operation. The housing is made of nickel-plated brass, the lens is polycarbonate, and terminals are tin-plated brass. The part is rated for 20mA continuous forward current and meets a dielectric strength of 1500Vrms min. The panel cutout is 14mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNOGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |