The IN14BNOG24W is a 14mm panel-mounted LED indicator with a rounded bezel, orange/green dual LED, nickel-plated brass finish, and 150mm wire leads. It operates at 24V with an LED forward current rating of up to 30mA for green and 25mA for orange, and a forward voltage of 3.3V (green) and 2.1V (orange). The device is rated for an operating and storage temperature range of -40°C to 85°C, has an IP67 sealing degree, and meets a vibration resistance of 10G. The LED luminous intensity is 170mcd for green and 120mcd for orange at 20mA, with a viewing angle of 145 degrees. The housing and face plate materials are nickel-plated brass, and it includes a hex nut and O-ring for installation.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNOG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |