The IN14BNOBNC is a 14mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and orange/blue dual LED color. It features IP67 sealing, operates from -40°C to 85°C, and provides 10G vibration resistance. The part uses a .100" quick connect terminal option and has a panel cutout of 14mm diameter. The LED configuration is wired as a dual color pair without an internal resistor, as indicated by the 'N' voltage code.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNOBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |