The IN14BNOB220W is a 14mm panel-mount LED indicator with a rounded bezel, orange/blue dual LED color, nickel-plated brass finish, and 150mm wire leads. It operates at 220V with an internal resistor, has an IP67 sealing degree, withstands 10G vibration, and functions from -40°C to 85°C. The case materials include stainless steel or plated brass, and the terminal support is made of PBT. The LED forward current is rated at 25mA for orange and 30mA for blue, with peak forward currents of 120mA and 160mA respectively, and forward voltage maxima of 2.5V and 3.6V. Luminous intensity is 120mcd for orange and 100mcd for blue at 20mA, with a 145° viewing angle. The dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNOB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |