The IN14BNOB110W is a 14mm panel-mount LED indicator with a rounded bezel, orange/blue dual LED color, nickel-plated brass finish, and 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED is rated for 110V operation with an internal resistor, with forward current up to 25mA for orange and 30mA for blue, and a peak forward current of 120mA and 160mA respectively. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. The housing and faceplate are made of nickel-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |