The IN14BBYG6C is a 14mm panel-mounted LED indicator with a rounded black plated brass bezel, featuring a yellow/green dual-color LED and a 6V internal resistor, using .100" quick connect terminals. It has an IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 20mA for yellow and 30mA for green, with forward voltage up to 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 170 mcd. The viewing angle is 145 degrees, and dielectric strength is 1500Vrms min. The housing is stainless steel or plated brass, with polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |