The IN series consists of panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The part features a rounded bezel with a black plated brass finish and a yellow/green dual LED. It is configured with a 24V internal resistor and .100" quick connect terminals. The LED forward current is 20mA for yellow and 30mA for green, with a forward voltage of 2.5V and 3.6V respectively, and a luminous intensity of 120 mcd and 170 mcd. The viewing angle is 145 degrees. The housing and faceplate are made of black plated brass, with a polycarbonate lens and tin-plated brass terminals. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBYG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |