CIT Relay & Switch Panel Indicators, Pilot Lights IN14BBY110C

Description
"LED PNL IND YELLOW 14MM .100"" QU"
Request a Quote Datasheet
Description
"LED PNL IND YELLOW 14MM .100"" QU"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN14BBY110C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN14BBY110C-ND
Panel Indicators, Pilot Lights 2449-IN14BBY110C-ND
"LED PNL IND YELLOW 14MM .100"" QU"

"LED PNL IND YELLOW 14MM .100"" QU"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN14BBY110C-ND 1204-IN14BBY110C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow Yellow
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104913 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details