The IN14BBRY220C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and red/yellow dual LED color. It is rated for 220V operation with an internal resistor and uses a .100" quick connect terminal. It meets IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. The red LED has a forward current of 25mA and forward voltage up to 2.5V, while the yellow LED has a forward current of 30mA and forward voltage up to 3.6V. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. The housing and face plate are made of black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBRY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |