The IN14BBRG24W is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire leads. It features a red/green dual LED with an internal 24VDC resistor. The unit operates at a rated current of 20mA, has an IP67 sealing degree, withstands 10G vibration, and functions within a temperature range of -40°C to 85°C. The LED forward current is 30mA for green and 25mA for red, with a forward voltage of 3.3V and 2.1V respectively at 20mA. Peak forward current is 160mA for green and 120mA for red. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. The housing and face plate are made of black plated brass, the terminal support is PBT, and terminals are tin-plated brass. An hex nut and O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBRG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |