The IN14BBOY12C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/yellow dual LED color, operating at 12V with a .100" quick connect terminal. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED sustains forward currents up to 25mA (avg) and 120mA (peak), with a forward voltage of 2.5V max for yellow and 2.0V max for orange at 20mA. Luminous intensity is 120mcd for yellow and 120mcd for orange. The housing is made of black plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |