The IN14BBOG6C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and an orange/green dual LED. It incorporates a 6V internal resistor and uses .100" quick-connect terminals. The device has an IP67 sealing rating, operates from -40°C to 85°C, and resists 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for green, with a peak forward current of 120mA and 160mA respectively, and a forward voltage of 2.1V max for orange and 3.6V max for green. Luminous intensity is 120mcd for orange and 170mcd for green at 20mA, with a 145° viewing angle. The housing and faceplate are made of black plated brass, the lens is polycarbonate, and the terminals are tin-plated brass. One hex nut and one O-ring are supplied.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |