The IN14BBOG220C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/green dual LED color. It operates at 220V with an internal resistor, uses a .100" quick connect terminal, and meets IP67 sealing. The LED forward current is rated up to 30mA for green and 25mA for orange, with a forward voltage of 3.6V max for green and 2.5V max for orange. The operating and storage temperature range is -40°C to 85°C, with a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. Vibration resistance is 10G, and shock resistance is specified at 50Hz with 1.2mm amplitude.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |