The IN14BBOB6C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color, rated for 6V operation with a .100" quick connect terminal. It features IP67 sealing, operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms min. The LED forward current is 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. Luminous intensity is 120mcd for orange and 100mcd for blue at 20mA, and the viewing angle is 145 degrees. The housing and face plate are constructed of black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |