CIT Relay & Switch Indicators IN14BBOB24C

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN14BBOB24C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color. It is rated for 24V operation with an internal resistor and features a .100" quick connect terminal style. The device operates from -40°C to 85°C, meets IP67 sealing requirements, and withstands 10G vibration. The LED forward current ratings are 25mA for orange and 30mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA. Luminous intensity is 120 mcd for orange and 100 mcd for blue. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support.

Datasheet Summary
Powered by GS/AI

The IN14BBOB24C is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color. It is rated for 24V operation with an internal resistor and features a .100" quick connect terminal style. The device operates from -40°C to 85°C, meets IP67 sealing requirements, and withstands 10G vibration. The LED forward current ratings are 25mA for orange and 30mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA. Luminous intensity is 120 mcd for orange and 100 mcd for blue. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14BBOB24C
Product Name Indicators
Lamp Type LED Lamps
LED Color Orange; Blue
Terminal Type Quick Connect / Blade
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105124 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details