The IN14BBOB220W is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color. It includes a 220V internal resistor and 150mm wire leads. The unit has an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The LED forward current is 25mA for orange and 30mA for blue, with a typical forward voltage of 2.0V and 3.3V respectively. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for orange and 100 mcd for blue. The case is sealed and constructed with stainless steel or plated brass components.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |