The IN14BBOB110W is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and orange/blue dual LED color, featuring 150mm wire leads and a 110V internal resistor. It operates at 3mA to 20mA, with an IP67 sealing degree, -40°C to 85°C operating temperature range, 10G vibration resistance, and 1500Vrms dielectric strength. The LED forward voltage for orange is 2.0V and blue is 3.3V at 20mA, with luminous intensities of 120 mcd and 100 mcd respectively, and a 145° viewing angle. Terminal support is polybutylene terephthalate with tin-plated brass terminals, and the housing and face plate are black plated brass. One hex nut and one O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |