The IN series provides panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and operating temperatures from -40°C to 85°C. This variant features a black plated brass finish, a rounded bezel lens, a green/blue dual LED, a 24V DC operating voltage with an internal resistor, and .100" quick connect terminals. The LED forward current rating is 30mA for green and blue, with a peak forward current of 160mA. Luminous intensity is 170mcd for green and 100mcd for blue at 20mA. The housing is made of black plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |