The IN14BBGB220W is a 14mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire leads. It features a green and blue dual LED with an internal resistor rated for 220V operation. The device operates from -40°C to 85°C, has an IP67 sealing grade, and withstands 10G vibration. The LED forward current is 30mA for green and blue, with typical forward voltages of 3.3V and peak forward current of 160mA. Luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA. The housing is stainless steel or plated brass, with a polycarbonate lens and PBT terminal support. It includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |