CIT Relay & Switch Panel Indicators, Pilot Lights IN14BBBNW

Description
LED PNL IND BLUE 14MM 150MM WIRE
Request a Quote Datasheet
Description
LED PNL IND BLUE 14MM 150MM WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN14BBBNW-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN14BBBNW-ND
Panel Indicators, Pilot Lights 2449-IN14BBBNW-ND
LED PNL IND BLUE 14MM 150MM WIRE

LED PNL IND BLUE 14MM 150MM WIRE

Buy Now Datasheet
Indicators 1204-IN14BBBNW
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN14BBBNW-ND 1204-IN14BBBNW
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 5117973 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details