The IN14ASYG6C is a 14mm panel-mount LED indicator with a flush bezel, featuring a yellow/green dual-color LED and a brushed stainless steel (SUS 304) finish. It has a 6V DC rating with an internal series resistor, and uses .100" quick-connect terminals. The device conforms to IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. Forward current for yellow is 25mA average and 120mA peak, while green is 30mA average and 160mA peak. The luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are stainless steel, the lens is polycarbonate, and it includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASYG6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |