The IN14ASYG110W is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and yellow/green dual LED color, operated at 110V with 150mm wire leads. It has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak, with a typical forward voltage of 3.3V for yellow and 3.3V for green at 20mA. Luminous intensity is 120 mcd for yellow and 170 mcd for green, with a 145° viewing angle. The housing, face plate, and terminals are constructed from stainless steel, nickel-plated brass, or black-plated brass options, with PBT terminal support and tin-plated brass terminals. A hex nut and O-ring are included for installation.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASYG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |