The IN series consists of panel-mount LED indicators with a 14mm panel cutout, flush bezel, and IP67 sealing. The unit features a brass terminal support with tin-plated terminals and is supplied with a hex nut and O-ring. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The LED is a yellow/blue dual-color type with a forward current rating of 25mA avg and 120mA peak per color, and a luminous intensity of 120 mcd (yellow) and 100 mcd (blue) at 20mA. The housing is made of brushed stainless steel (SUS 304), and the lens is polycarbonate. The terminal option is .100" Quick Connect, and no internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASYBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |