The IN series provides panel-mount LED indicators with a 14mm panel cutout, flush bezel, and 150mm wire leads. The part is rated for 12VDC operation with a yellow/blue dual-color LED, housed in brushed stainless steel (SUS 304). It operates from -40°C to 85°C, has an IP67 ingress protection rating, and withstands 10G vibration. The LED forward current is 20mA for yellow and 30mA for blue, with a forward voltage of 2.5V max for yellow and 3.6V max for blue. The viewing angle is 145 degrees, and luminous intensity is 120 mcd for yellow and 100 mcd for blue at 20mA. A hex nut and O-ring are included for installation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASYB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |