The IN14ASYB12C is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) housing, and a yellow/blue dual-color LED. It operates at 12VDC with a .100" quick connect terminal style. The device is rated for 20mA forward current, has an IP67 sealing degree, and operates over a temperature range of -40°C to 85°C. It withstands 10G vibration and has a dielectric strength of 1500Vrms. The LED forward voltage for yellow is 2.5V maximum and for blue is 3.6V maximum, with luminous intensities of 120 mcd and 100 mcd respectively at 20mA, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |