The IN14ASYB110W is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a yellow/blue dual-color LED. It includes a built-in resistor for 110V operation and is supplied with 150mm wire leads. The device operates from -40°C to 85°C, meets IP67 sealing standards, and provides vibration resistance of 10G. The LED forward current is 25mA for yellow and 30mA for blue, with a forward voltage of 2.5V and 3.6V respectively at 20mA. Peak forward current is 120mA for yellow and 160mA for blue. The viewing angle is 145 degrees, and the dielectric strength is minimum 1500Vrms. Panel cutout dimension is 14mm diameter.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASYB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |