The IN14ASRY110C is a 14mm panel-mount LED indicator with a flush bezel, featuring a red/yellow dual LED and an internal 110V resistor. It uses brushed stainless steel (SUS 304) for both faceplate and housing, with a polycarbonate lens and tin-plated brass terminals. The unit is sealed to IP67, operates from -40°C to 85°C, and includes a .100" quick connect terminal option. It meets a dielectric strength of 1500Vrms and has a vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASRY110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |