The IN14ASRO24C is a 14mm panel-mount LED indicator with a flush bezel, featuring a red/orange dual LED and a 24VDC internal resistor, terminated with .100" quick-connect terminals. It is housed in brushed stainless steel (SUS 304), meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for red and orange, with a peak forward current of 120mA and a forward voltage of up to 2.5V for red and 2.5V for orange at 20mA. Luminous intensity is 120 mcd for both colors, with a 145° viewing angle. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASRO24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |