CIT Relay & Switch Indicators IN14ASRGNW

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14ASRGNW
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Indicator - HB01KW01-5D-DB - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
4 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers