The IN14ASRB6C is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a red/blue dual LED. It features a 6V internal resistor, .100" quick connect terminals, and complies with IP67 sealing. The LED operates at 20mA with forward voltage up to 2.4V for red and 3.6V for blue, and supports a viewing angle of 145 degrees. Operating and storage temperatures range from -40°C to 85°C. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The unit includes a hex nut and O-ring for installation.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASRB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |