The IN14ASOY6W is a 14mm panel-mount LED indicator with a flush bezel, featuring an orange/yellow dual-color LED and 150mm wire leads. It has a rated forward current of 25mA for orange and 25mA for yellow, with a maximum forward voltage of 2.3V and 2.5V respectively at 20mA. The LED emits at peak wavelengths of 606nm and 592nm, with luminous intensities of 120mcd and 120mcd at 20mA. The unit is rated for operation from -40°C to 85°C, has IP67 sealing, and a dielectric strength of 1500Vrms. The housing and face plate are made of brushed stainless steel (SUS 304), and it includes an internal resistor for 6V operation. Vibration resistance is 10G, and shock resistance is defined at 50Hz with 1.2mm amplitude. Terminal style is 150mm wire leads, and panel cutout diameter is 14mm.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASOY6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |