CIT Relay & Switch Indicators IN14ASOB24C

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14ASOB24C
Product Name Indicators
Lamp Type LED Lamps
LED Color Orange; Blue
Terminal Type Quick Connect / Blade
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Light 800L P-L - 800L-12L10B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Blue
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
MSL MicroStat Status Indicators - MSL2-120CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details