The IN14ASMRO220C is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a red/orange dual-color LED. It includes an internal resistor for 220V AC/DC operation and uses a .100-inch quick-connect terminal. The device is rated for 3mA to 20mA forward current, operates from -40°C to 85°C, and meets IP67 ingress protection. The LED has a peak forward voltage of 2.5V for red and 3.6V for orange at 20mA, with a luminous intensity of 120 mcd for red and 120 mcd for orange. Vibration resistance is 10G, and dielectric strength is 1500Vrms minimum between case and LED. The lens is polycarbonate, and the housing is stainless steel.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASMRO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |