The IN-series LED indicators are panel-mount devices designed for industrial signaling, with a 14mm panel cutout and IP67 ingress protection. The unit features a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It uses a dual red/green LED with no internal resistor and operates within a temperature range of -40°C to 85°C. The LED has a forward current rating of 25mA for red and 30mA for green, with a luminous intensity of 120 mcd and 170 mcd respectively. The device withstands 10G vibration and 50Hz shock at 1.2mm amplitude, with dielectric strength of 1500Vrms between case and LED. The lens is polycarbonate, and the housing is stainless steel.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASMRGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |